Capital Lighting, Inc. E22133-11 Sconces-Drum Shades 780024

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.00 Extension: 29 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 8.14 Product Name: Three Light Wall Mount UPC: 845094011040 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.00 Extension: 29 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 8.14 Product Name: Three Light Wall Mount UPC: 845094011040 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22133-11 Sconces-Drum Shades - 780024 - Capital Lighting, Inc.
Columbus, OH, USA
E22133-11 Sconces-Drum Shades
780024
E22133-11 Sconces-Drum Shades 780024
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 19.00 Extension: 29 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 8.14 Product Name: Three Light Wall Mount UPC: 845094011040 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 19.00
Extension: 29
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Chrome
Weight: 8.14
Product Name: Three Light Wall Mount
UPC: 845094011040
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780024
Product Name E22133-11 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details