Capital Lighting, Inc. E20681-09 Sconces-Wall Torchieres 780011

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 39.00 Extension: 6 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1 Product Name: One Light Wall Mount UPC: 845094011170 Category: Wall Sconce Glass: Frost White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 39.00 Extension: 6 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1 Product Name: One Light Wall Mount UPC: 845094011170 Category: Wall Sconce Glass: Frost White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20681-09 Sconces-Wall Torchieres - 780011 - Capital Lighting, Inc.
Columbus, OH, USA
E20681-09 Sconces-Wall Torchieres
780011
E20681-09 Sconces-Wall Torchieres 780011
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 39.00 Extension: 6 Bulb Type: G9 T4 Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 1 Product Name: One Light Wall Mount UPC: 845094011170 Category: Wall Sconce Glass: Frost White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 39.00
Extension: 6
Bulb
Type: G9 T4
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 1
Product Name: One Light Wall Mount
UPC: 845094011170
Category: Wall Sconce
Glass: Frost White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780011
Product Name E20681-09 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details