Capital Lighting, Inc. F849441NV Exterior -Post/Pier Head 779984

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vista Silver Weight: 6.51 Product Name: One Light Outdoor Post UPC: 742546046370 Category: Outdoor Post
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vista Silver Weight: 6.51 Product Name: One Light Outdoor Post UPC: 742546046370 Category: Outdoor Post

Suppliers

Company
Product
Description
Supplier Links
F849441NV Exterior -Post/Pier Head - 779984 - Capital Lighting, Inc.
Columbus, OH, USA
F849441NV Exterior -Post/Pier Head
779984
F849441NV Exterior -Post/Pier Head 779984
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vista Silver Weight: 6.51 Product Name: One Light Outdoor Post UPC: 742546046370 Category: Outdoor Post

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vista Silver
Weight: 6.51
Product Name: One Light Outdoor Post
UPC: 742546046370
Category: Outdoor Post

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779984
Product Name F849441NV Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details