PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 15.40
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze Patina
Weight: 44
Product Name: Two Light Ceiling Fan with Wall Control
UPC: 743928648311
Category: Ceiling Fans
Glass: Amber Art
Safety Rating: UL
Safety Listing: Indoor
Manufacturer's Warranty: Lifetime motor warranty
Blade pitch: 13
Blade span: 56
Electricity Use: 94
Light Kit: Included
Speeds: 6 Speeds, RPM: High - 160
Optional Control: wall control W-33 included
Reverse Air: Yes
Airflow Efficienty: 6162
Airflow Efficienty: 60.5
Instruction: http://www.casablanc
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 779863 |
| Product Name | 97052Z Fans-Ceiling Fans |