Capital Lighting, Inc. N6239-355 Large Chandeliers-Candle 779788

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 43.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Weight: 62.26 Product Name: 12 Light Chandelier UPC: 840254020818 Category: Chandelier Glass: Optional Shade-SH1949 Shipped Via: Truck Optional Control: Presented w/ Optional Shade-SH1949
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 43.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Weight: 62.26 Product Name: 12 Light Chandelier UPC: 840254020818 Category: Chandelier Glass: Optional Shade-SH1949 Shipped Via: Truck Optional Control: Presented w/ Optional Shade-SH1949

Suppliers

Company
Product
Description
Supplier Links
N6239-355 Large Chandeliers-Candle - 779788 - Capital Lighting, Inc.
Columbus, OH, USA
N6239-355 Large Chandeliers-Candle
779788
N6239-355 Large Chandeliers-Candle 779788
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 43.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Bronze Weight: 62.26 Product Name: 12 Light Chandelier UPC: 840254020818 Category: Chandelier Glass: Optional Shade-SH1949 Shipped Via: Truck Optional Control: Presented w/ Optional Shade-SH1949

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 43.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Bronze
Weight: 62.26
Product Name: 12 Light Chandelier
UPC: 840254020818
Category: Chandelier
Glass: Optional Shade-SH1949
Shipped Via: Truck
Optional Control: Presented w/ Optional Shade-SH1949

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779788
Product Name N6239-355 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details