Capital Lighting, Inc. N6238-355 Mid. Chandeliers-Candle 779785

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Weight: 40.7 Product Name: Eight Light Chandelier UPC: 840254020801 Category: Chandelier Glass: Optional Shade-SH1949 Shipped Via: Truck Optional Control: Presented w/ Optional Shade-SH1949
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Weight: 40.7 Product Name: Eight Light Chandelier UPC: 840254020801 Category: Chandelier Glass: Optional Shade-SH1949 Shipped Via: Truck Optional Control: Presented w/ Optional Shade-SH1949

Suppliers

Company
Product
Description
Supplier Links
N6238-355 Mid. Chandeliers-Candle - 779785 - Capital Lighting, Inc.
Columbus, OH, USA
N6238-355 Mid. Chandeliers-Candle
779785
N6238-355 Mid. Chandeliers-Candle 779785
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Bronze Weight: 40.7 Product Name: Eight Light Chandelier UPC: 840254020801 Category: Chandelier Glass: Optional Shade-SH1949 Shipped Via: Truck Optional Control: Presented w/ Optional Shade-SH1949

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Bronze
Weight: 40.7
Product Name: Eight Light Chandelier
UPC: 840254020801
Category: Chandelier
Glass: Optional Shade-SH1949
Shipped Via: Truck
Optional Control: Presented w/ Optional Shade-SH1949

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779785
Product Name N6238-355 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details