Capital Lighting, Inc. N6211-26 Semi-Flush Mts.-Bowl Style 779766

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Weight: 23.1 Product Name: Three Light Semi Flush UPC: 840254013391 Category: Semi-flush Glass: Double French Scavo Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Weight: 23.1 Product Name: Three Light Semi Flush UPC: 840254013391 Category: Semi-flush Glass: Double French Scavo Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6211-26 Semi-Flush Mts.-Bowl Style - 779766 - Capital Lighting, Inc.
Columbus, OH, USA
N6211-26 Semi-Flush Mts.-Bowl Style
779766
N6211-26 Semi-Flush Mts.-Bowl Style 779766
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Weight: 23.1 Product Name: Three Light Semi Flush UPC: 840254013391 Category: Semi-flush Glass: Double French Scavo Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze
Weight: 23.1
Product Name: Three Light Semi Flush
UPC: 840254013391
Category: Semi-flush
Glass: Double French Scavo
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779766
Product Name N6211-26 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details