Capital Lighting, Inc. N6210-26 Flush Mounts-Bowl Style 779764

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 19.03 Product Name: Two Light Flush Mount UPC: 840254013384 Category: Flush Mount Glass: Double French Scavo Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 19.03 Product Name: Two Light Flush Mount UPC: 840254013384 Category: Flush Mount Glass: Double French Scavo Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6210-26 Flush Mounts-Bowl Style - 779764 - Capital Lighting, Inc.
Columbus, OH, USA
N6210-26 Flush Mounts-Bowl Style
779764
N6210-26 Flush Mounts-Bowl Style 779764
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 19.03 Product Name: Two Light Flush Mount UPC: 840254013384 Category: Flush Mount Glass: Double French Scavo Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 19.03
Product Name: Two Light Flush Mount
UPC: 840254013384
Category: Flush Mount
Glass: Double French Scavo
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779764
Product Name N6210-26 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details