Capital Lighting, Inc. N6090-18B Sconces-Pocket 779757

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 8.8 Product Name: Two Light Sconce UPC: 840254018068 Category: Sconce Glass: Alabaster Dust Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 8.8 Product Name: Two Light Sconce UPC: 840254018068 Category: Sconce Glass: Alabaster Dust Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6090-18B Sconces-Pocket - 779757 - Capital Lighting, Inc.
Columbus, OH, USA
N6090-18B Sconces-Pocket
779757
N6090-18B Sconces-Pocket 779757
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 12.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 8.8 Product Name: Two Light Sconce UPC: 840254018068 Category: Sconce Glass: Alabaster Dust Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 12.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 8.8
Product Name: Two Light Sconce
UPC: 840254018068
Category: Sconce
Glass: Alabaster Dust
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779757
Product Name N6090-18B Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details