Capital Lighting, Inc. N6105-20 Foyer/Hall Lanterns-Open Frame 779712

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 16.72 Product Name: Three Light Pendant UPC: 840254020269 Category: Foyer Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 16.72 Product Name: Three Light Pendant UPC: 840254020269 Category: Foyer Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6105-20 Foyer/Hall Lanterns-Open Frame - 779712 - Capital Lighting, Inc.
Columbus, OH, USA
N6105-20 Foyer/Hall Lanterns-Open Frame
779712
N6105-20 Foyer/Hall Lanterns-Open Frame 779712
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 16.72 Product Name: Three Light Pendant UPC: 840254020269 Category: Foyer Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 28.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 16.72
Product Name: Three Light Pendant
UPC: 840254020269
Category: Foyer
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779712
Product Name N6105-20 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details