Capital Lighting, Inc. N6107-20 Island/Pool Table-4 Light + 779706

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 36.75 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Black Weight: 69.74 Product Name: 12 Light Island Light UPC: 840254020283 Category: Island Light Glass: Double French Scavo Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 36.75 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Black Weight: 69.74 Product Name: 12 Light Island Light UPC: 840254020283 Category: Island Light Glass: Double French Scavo Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6107-20 Island/Pool Table-4 Light + - 779706 - Capital Lighting, Inc.
Columbus, OH, USA
N6107-20 Island/Pool Table-4 Light +
779706
N6107-20 Island/Pool Table-4 Light + 779706
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 36.75 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Black Weight: 69.74 Product Name: 12 Light Island Light UPC: 840254020283 Category: Island Light Glass: Double French Scavo Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 36.75
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Black
Weight: 69.74
Product Name: 12 Light Island Light
UPC: 840254020283
Category: Island Light
Glass: Double French Scavo
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779706
Product Name N6107-20 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details