Capital Lighting, Inc. N6109-20 Flush Mounts-Bowl Style 779704

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 10.34 Product Name: Two Light Flush Mount UPC: 840254020306 Category: Flush Mount Glass: Double French Scavo Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 10.34 Product Name: Two Light Flush Mount UPC: 840254020306 Category: Flush Mount Glass: Double French Scavo Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N6109-20 Flush Mounts-Bowl Style - 779704 - Capital Lighting, Inc.
Columbus, OH, USA
N6109-20 Flush Mounts-Bowl Style
779704
N6109-20 Flush Mounts-Bowl Style 779704
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 10.34 Product Name: Two Light Flush Mount UPC: 840254020306 Category: Flush Mount Glass: Double French Scavo Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black
Weight: 10.34
Product Name: Two Light Flush Mount
UPC: 840254020306
Category: Flush Mount
Glass: Double French Scavo
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779704
Product Name N6109-20 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details