Capital Lighting, Inc. N9102 Sconces-Double Candle 779686

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Length 15.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Product Name: Two Light Sconce UPC: 840254016606 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Length 15.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Product Name: Two Light Sconce UPC: 840254016606 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N9102 Sconces-Double Candle - 779686 - Capital Lighting, Inc.
Columbus, OH, USA
N9102 Sconces-Double Candle
779686
N9102 Sconces-Double Candle 779686
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Length 15.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Product Name: Two Light Sconce UPC: 840254016606 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Length 15.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gold
Product Name: Two Light Sconce
UPC: 840254016606
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779686
Product Name N9102 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details