Capital Lighting, Inc. N850220 Large Chandeliers-Candle 779669

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 43.00 Bulb Qty: 18 Wattage: 60 Finish: Gold Product Name: 18 Light Chandelier UPC: 840254015333 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 43.00 Bulb Qty: 18 Wattage: 60 Finish: Gold Product Name: 18 Light Chandelier UPC: 840254015333 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N850220 Large Chandeliers-Candle - 779669 - Capital Lighting, Inc.
Columbus, OH, USA
N850220 Large Chandeliers-Candle
779669
N850220 Large Chandeliers-Candle 779669
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 43.00 Bulb Qty: 18 Wattage: 60 Finish: Gold Product Name: 18 Light Chandelier UPC: 840254015333 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 43.00
Bulb
Qty: 18
Wattage: 60
Finish: Gold
Product Name: 18 Light Chandelier
UPC: 840254015333
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779669
Product Name N850220 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details