Capital Lighting, Inc. N850704 Foyer/Hall Lanterns-Glass w/Frame 779628

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gold Product Name: Four Light Pendant UPC: 840254015401 Category: Foyer Glass: Clear Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gold Product Name: Four Light Pendant UPC: 840254015401 Category: Foyer Glass: Clear Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N850704 Foyer/Hall Lanterns-Glass w/Frame - 779628 - Capital Lighting, Inc.
Columbus, OH, USA
N850704 Foyer/Hall Lanterns-Glass w/Frame
779628
N850704 Foyer/Hall Lanterns-Glass w/Frame 779628
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gold Product Name: Four Light Pendant UPC: 840254015401 Category: Foyer Glass: Clear Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Gold
Product Name: Four Light Pendant
UPC: 840254015401
Category: Foyer
Glass: Clear
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779628
Product Name N850704 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details