Capital Lighting, Inc. N2342 Foyer/Hall Lanterns-Glass w/Frame 779623

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 48.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Bronze Weight: 74.8 Product Name: Nine Light Pendant UPC: 840254019423 Category: Foyer Glass: Clear Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 48.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Bronze Weight: 74.8 Product Name: Nine Light Pendant UPC: 840254019423 Category: Foyer Glass: Clear Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N2342 Foyer/Hall Lanterns-Glass w/Frame - 779623 - Capital Lighting, Inc.
Columbus, OH, USA
N2342 Foyer/Hall Lanterns-Glass w/Frame
779623
N2342 Foyer/Hall Lanterns-Glass w/Frame 779623
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 48.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Bronze Weight: 74.8 Product Name: Nine Light Pendant UPC: 840254019423 Category: Foyer Glass: Clear Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 48.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Bronze
Weight: 74.8
Product Name: Nine Light Pendant
UPC: 840254019423
Category: Foyer
Glass: Clear
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779623
Product Name N2342 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details