Capital Lighting, Inc. N850906 Foyer/Hall Lanterns-Glass w/Frame 779622

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 41.00 Bulb Qty: 6 Wattage: 60 Finish: Gold Product Name: Six Light Pendant UPC: 840254015425 Category: Foyer Glass: Clear Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 41.00 Bulb Qty: 6 Wattage: 60 Finish: Gold Product Name: Six Light Pendant UPC: 840254015425 Category: Foyer Glass: Clear Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N850906 Foyer/Hall Lanterns-Glass w/Frame - 779622 - Capital Lighting, Inc.
Columbus, OH, USA
N850906 Foyer/Hall Lanterns-Glass w/Frame
779622
N850906 Foyer/Hall Lanterns-Glass w/Frame 779622
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 41.00 Bulb Qty: 6 Wattage: 60 Finish: Gold Product Name: Six Light Pendant UPC: 840254015425 Category: Foyer Glass: Clear Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 41.00
Bulb
Qty: 6
Wattage: 60
Finish: Gold
Product Name: Six Light Pendant
UPC: 840254015425
Category: Foyer
Glass: Clear
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779622
Product Name N850906 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details