Capital Lighting, Inc. N850909 Foyer/Hall Lanterns-Glass w/Frame 779620

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 43.50 Bulb Qty: 9 Wattage: 60 Finish: Gold Product Name: Nine Light Pendant UPC: 840254015449 Category: Foyer Glass: Clear Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 43.50 Bulb Qty: 9 Wattage: 60 Finish: Gold Product Name: Nine Light Pendant UPC: 840254015449 Category: Foyer Glass: Clear Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N850909 Foyer/Hall Lanterns-Glass w/Frame - 779620 - Capital Lighting, Inc.
Columbus, OH, USA
N850909 Foyer/Hall Lanterns-Glass w/Frame
779620
N850909 Foyer/Hall Lanterns-Glass w/Frame 779620
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 43.50 Bulb Qty: 9 Wattage: 60 Finish: Gold Product Name: Nine Light Pendant UPC: 840254015449 Category: Foyer Glass: Clear Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 43.50
Bulb
Qty: 9
Wattage: 60
Finish: Gold
Product Name: Nine Light Pendant
UPC: 840254015449
Category: Foyer
Glass: Clear
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779620
Product Name N850909 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1798536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details