Capital Lighting, Inc. N700408 Mid. Chandeliers-Candle 779612

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 28.00 Bulb Qty: 8 Wattage: 60 Finish: Brass Product Name: Eight Light Chandelier UPC: 840254013896 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 28.00 Bulb Qty: 8 Wattage: 60 Finish: Brass Product Name: Eight Light Chandelier UPC: 840254013896 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N700408 Mid. Chandeliers-Candle - 779612 - Capital Lighting, Inc.
Columbus, OH, USA
N700408 Mid. Chandeliers-Candle
779612
N700408 Mid. Chandeliers-Candle 779612
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 28.00 Bulb Qty: 8 Wattage: 60 Finish: Brass Product Name: Eight Light Chandelier UPC: 840254013896 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 28.00
Bulb
Qty: 8
Wattage: 60
Finish: Brass
Product Name: Eight Light Chandelier
UPC: 840254013896
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779612
Product Name N700408 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details