Capital Lighting, Inc. N801901 Sconces-Single Glass 779609

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Length 12.00 Extension: 11 Bulb Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Sconce UPC: 840254015036 Category: Sconce Glass: Frosted Etched Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Length 12.00 Extension: 11 Bulb Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Sconce UPC: 840254015036 Category: Sconce Glass: Frosted Etched Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N801901 Sconces-Single Glass - 779609 - Capital Lighting, Inc.
Columbus, OH, USA
N801901 Sconces-Single Glass
779609
N801901 Sconces-Single Glass 779609
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Length 12.00 Extension: 11 Bulb Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Sconce UPC: 840254015036 Category: Sconce Glass: Frosted Etched Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Length 12.00
Extension: 11
Bulb
Qty: 1
Wattage: 60
Finish: Antique Brass
Product Name: One Light Sconce
UPC: 840254015036
Category: Sconce
Glass: Frosted Etched
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779609
Product Name N801901 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details