Capital Lighting, Inc. N801906 Mid. Chandeliers-Glass Up 779607

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Qty: 6 Wattage: 60 Finish: Antique Brass Product Name: Six Light Chandelier UPC: 840254015043 Category: Chandelier Glass: Frosted Etched Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Qty: 6 Wattage: 60 Finish: Antique Brass Product Name: Six Light Chandelier UPC: 840254015043 Category: Chandelier Glass: Frosted Etched Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N801906 Mid. Chandeliers-Glass Up - 779607 - Capital Lighting, Inc.
Columbus, OH, USA
N801906 Mid. Chandeliers-Glass Up
779607
N801906 Mid. Chandeliers-Glass Up 779607
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Qty: 6 Wattage: 60 Finish: Antique Brass Product Name: Six Light Chandelier UPC: 840254015043 Category: Chandelier Glass: Frosted Etched Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 28.00
Bulb
Qty: 6
Wattage: 60
Finish: Antique Brass
Product Name: Six Light Chandelier
UPC: 840254015043
Category: Chandelier
Glass: Frosted Etched
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779607
Product Name N801906 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details