Capital Lighting, Inc. N2336-OXB Foyer/Hall Lanterns-Glass w/Frame 779601

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 22 Product Name: Three Light Pendant UPC: 840254011243 Category: Pendant Glass: Clear Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 22 Product Name: Three Light Pendant UPC: 840254011243 Category: Pendant Glass: Clear Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2336-OXB Foyer/Hall Lanterns-Glass w/Frame - 779601 - Capital Lighting, Inc.
Columbus, OH, USA
N2336-OXB Foyer/Hall Lanterns-Glass w/Frame
779601
N2336-OXB Foyer/Hall Lanterns-Glass w/Frame 779601
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 22 Product Name: Three Light Pendant UPC: 840254011243 Category: Pendant Glass: Clear Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 22
Product Name: Three Light Pendant
UPC: 840254011243
Category: Pendant
Glass: Clear
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779601
Product Name N2336-OXB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details