Capital Lighting, Inc. N2337-OXB Foyer/Hall Lanterns-Glass w/Frame 779600

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Pendant UPC: 840254011250 Category: Foyer Glass: Clear Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Pendant UPC: 840254011250 Category: Foyer Glass: Clear Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2337-OXB Foyer/Hall Lanterns-Glass w/Frame - 779600 - Capital Lighting, Inc.
Columbus, OH, USA
N2337-OXB Foyer/Hall Lanterns-Glass w/Frame
779600
N2337-OXB Foyer/Hall Lanterns-Glass w/Frame 779600
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Pendant UPC: 840254011250 Category: Foyer Glass: Clear Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Pendant
UPC: 840254011250
Category: Foyer
Glass: Clear
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779600
Product Name N2337-OXB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details