Capital Lighting, Inc. N6222-363 Sconces-Triple Candle 779498

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 37.00 Extension: 18 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Sconce UPC: 840254020757 Category: Sconce Shipped Via: Truck Optional Control: Presented w/ Optional Shade SH1952
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 37.00 Extension: 18 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Sconce UPC: 840254020757 Category: Sconce Shipped Via: Truck Optional Control: Presented w/ Optional Shade SH1952

Suppliers

Company
Product
Description
Supplier Links
N6222-363 Sconces-Triple Candle - 779498 - Capital Lighting, Inc.
Columbus, OH, USA
N6222-363 Sconces-Triple Candle
779498
N6222-363 Sconces-Triple Candle 779498
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 37.00 Extension: 18 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Sconce UPC: 840254020757 Category: Sconce Shipped Via: Truck Optional Control: Presented w/ Optional Shade SH1952

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 37.00
Extension: 18
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Sconce
UPC: 840254020757
Category: Sconce
Shipped Via: Truck
Optional Control: Presented w/ Optional Shade SH1952

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779498
Product Name N6222-363 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details