PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 62.25
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Bronze
Weight: 67.76
Product Name: 12 Light Pendant
UPC: 840254020047
Category: Foyer
Glass: Seeded
Shipped Via: Truck
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 779496 |
| Product Name | N3642-355 Foyer/Hall Lanterns-Glass w/Frame |
| Application | Residential |