Capital Lighting, Inc. N3903-PW Semi-Flush Mts.-Bowl Style 779486

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Weight: 8.36 Product Name: Three Light Semi Flush UPC: 840254012899 Category: Semi-flush Glass: Alabaster Dust Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Weight: 8.36 Product Name: Three Light Semi Flush UPC: 840254012899 Category: Semi-flush Glass: Alabaster Dust Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N3903-PW Semi-Flush Mts.-Bowl Style - 779486 - Capital Lighting, Inc.
Columbus, OH, USA
N3903-PW Semi-Flush Mts.-Bowl Style
779486
N3903-PW Semi-Flush Mts.-Bowl Style 779486
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Weight: 8.36 Product Name: Three Light Semi Flush UPC: 840254012899 Category: Semi-flush Glass: Alabaster Dust Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 16.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Pewter
Weight: 8.36
Product Name: Three Light Semi Flush
UPC: 840254012899
Category: Semi-flush
Glass: Alabaster Dust
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779486
Product Name N3903-PW Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details