Capital Lighting, Inc. N2031 Sconces-Pocket 779481

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Length 5.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Other Weight: 2.64 Product Name: One Light Sconce UPC: 840254010260 Category: Sconce Glass: Alabaster Dust Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Length 5.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Other Weight: 2.64 Product Name: One Light Sconce UPC: 840254010260 Category: Sconce Glass: Alabaster Dust Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2031 Sconces-Pocket - 779481 - Capital Lighting, Inc.
Columbus, OH, USA
N2031 Sconces-Pocket
779481
N2031 Sconces-Pocket 779481
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.50 Length 5.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Other Weight: 2.64 Product Name: One Light Sconce UPC: 840254010260 Category: Sconce Glass: Alabaster Dust Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.50
Length 5.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Other
Weight: 2.64
Product Name: One Light Sconce
UPC: 840254010260
Category: Sconce
Glass: Alabaster Dust
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779481
Product Name N2031 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details