Capital Lighting, Inc. N9081-AN Semi-Flush Mts.-Bowl Style 779468

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Semi Flush UPC: 840254021136 Category: Semi-flush Glass: Brandy Alabaster Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Semi Flush UPC: 840254021136 Category: Semi-flush Glass: Brandy Alabaster Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N9081-AN Semi-Flush Mts.-Bowl Style - 779468 - Capital Lighting, Inc.
Columbus, OH, USA
N9081-AN Semi-Flush Mts.-Bowl Style
779468
N9081-AN Semi-Flush Mts.-Bowl Style 779468
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Bronze Product Name: Six Light Semi Flush UPC: 840254021136 Category: Semi-flush Glass: Brandy Alabaster Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Bronze
Product Name: Six Light Semi Flush
UPC: 840254021136
Category: Semi-flush
Glass: Brandy Alabaster
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779468
Product Name N9081-AN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details