Capital Lighting, Inc. N201901 Sconces-Single Candle 779397

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Product Name: One Light Sconce UPC: 840254009882 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Product Name: One Light Sconce UPC: 840254009882 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N201901 Sconces-Single Candle - 779397 - Capital Lighting, Inc.
Columbus, OH, USA
N201901 Sconces-Single Candle
779397
N201901 Sconces-Single Candle 779397
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Product Name: One Light Sconce UPC: 840254009882 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.50
Length 10.50
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Gold
Product Name: One Light Sconce
UPC: 840254009882
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779397
Product Name N201901 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details