Capital Lighting, Inc. N700202 Sconces-Double Candle 779396

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.50 Length 11.50 Extension: 8 Bulb Qty: 2 Wattage: 60 Finish: Brass Product Name: Two Light Sconce UPC: 840254013803 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.50 Length 11.50 Extension: 8 Bulb Qty: 2 Wattage: 60 Finish: Brass Product Name: Two Light Sconce UPC: 840254013803 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N700202 Sconces-Double Candle - 779396 - Capital Lighting, Inc.
Columbus, OH, USA
N700202 Sconces-Double Candle
779396
N700202 Sconces-Double Candle 779396
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.50 Length 11.50 Extension: 8 Bulb Qty: 2 Wattage: 60 Finish: Brass Product Name: Two Light Sconce UPC: 840254013803 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 11.50
Length 11.50
Extension: 8
Bulb
Qty: 2
Wattage: 60
Finish: Brass
Product Name: Two Light Sconce
UPC: 840254013803
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779396
Product Name N700202 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details