Capital Lighting, Inc. N9104 Sconces-Double Candle 779394

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 16.50 Length 16.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Product Name: Two Light Sconce UPC: 840254016637 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 16.50 Length 16.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Product Name: Two Light Sconce UPC: 840254016637 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N9104 Sconces-Double Candle - 779394 - Capital Lighting, Inc.
Columbus, OH, USA
N9104 Sconces-Double Candle
779394
N9104 Sconces-Double Candle 779394
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 16.50 Length 16.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Product Name: Two Light Sconce UPC: 840254016637 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 16.50
Length 16.50
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gold
Product Name: Two Light Sconce
UPC: 840254016637
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779394
Product Name N9104 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details