Capital Lighting, Inc. N9109 Sconces-Triple Candle 779376

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Product Name: Three Light Sconce UPC: 840254016682 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Product Name: Three Light Sconce UPC: 840254016682 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N9109 Sconces-Triple Candle - 779376 - Capital Lighting, Inc.
Columbus, OH, USA
N9109 Sconces-Triple Candle
779376
N9109 Sconces-Triple Candle 779376
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Product Name: Three Light Sconce UPC: 840254016682 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 17.00
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gold
Product Name: Three Light Sconce
UPC: 840254016682
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779376
Product Name N9109 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details