Capital Lighting, Inc. N202102 Sconces-Double Candle 779373

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.50 Length 15.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 13.2 Product Name: Two Light Sconce UPC: 840254009974 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.50 Length 15.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 13.2 Product Name: Two Light Sconce UPC: 840254009974 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N202102 Sconces-Double Candle - 779373 - Capital Lighting, Inc.
Columbus, OH, USA
N202102 Sconces-Double Candle
779373
N202102 Sconces-Double Candle 779373
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.50 Length 15.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 13.2 Product Name: Two Light Sconce UPC: 840254009974 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.50
Length 15.50
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 13.2
Product Name: Two Light Sconce
UPC: 840254009974
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779373
Product Name N202102 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details