Capital Lighting, Inc. N2405-49 Sconces-Single Candle 779362

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Flemish Brass Weight: 3.41 Product Name: One Light Sconce UPC: 840254018075 Category: Sconce Shipped Via: FedEx Optional Control: Presented w/ Optional Shade-SH1936
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Flemish Brass Weight: 3.41 Product Name: One Light Sconce UPC: 840254018075 Category: Sconce Shipped Via: FedEx Optional Control: Presented w/ Optional Shade-SH1936

Suppliers

Company
Product
Description
Supplier Links
N2405-49 Sconces-Single Candle - 779362 - Capital Lighting, Inc.
Columbus, OH, USA
N2405-49 Sconces-Single Candle
779362
N2405-49 Sconces-Single Candle 779362
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Flemish Brass Weight: 3.41 Product Name: One Light Sconce UPC: 840254018075 Category: Sconce Shipped Via: FedEx Optional Control: Presented w/ Optional Shade-SH1936

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 14.00
Extension: 4
Bulb
Qty: 1
Wattage: 60
Finish: Flemish Brass
Weight: 3.41
Product Name: One Light Sconce
UPC: 840254018075
Category: Sconce
Shipped Via: FedEx
Optional Control: Presented w/ Optional Shade-SH1936

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779362
Product Name N2405-49 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details