Capital Lighting, Inc. N200401 Sconces-Single Glass 779349

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Length 13.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Sconce UPC: 840254009646 Category: Sconce Glass: Natural White Alabaster Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Length 13.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Sconce UPC: 840254009646 Category: Sconce Glass: Natural White Alabaster Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N200401 Sconces-Single Glass - 779349 - Capital Lighting, Inc.
Columbus, OH, USA
N200401 Sconces-Single Glass
779349
N200401 Sconces-Single Glass 779349
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Length 13.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Sconce UPC: 840254009646 Category: Sconce Glass: Natural White Alabaster Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.00
Length 13.00
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Sconce
UPC: 840254009646
Category: Sconce
Glass: Natural White Alabaster
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779349
Product Name N200401 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details