Capital Lighting, Inc. N880204 Semi-Flush Mts.-Bowl Style 779302

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Semi Flush UPC: 840254015609 Category: Semi-flush Glass: Natural White Alabaster Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Semi Flush UPC: 840254015609 Category: Semi-flush Glass: Natural White Alabaster Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N880204 Semi-Flush Mts.-Bowl Style - 779302 - Capital Lighting, Inc.
Columbus, OH, USA
N880204 Semi-Flush Mts.-Bowl Style
779302
N880204 Semi-Flush Mts.-Bowl Style 779302
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Semi Flush UPC: 840254015609 Category: Semi-flush Glass: Natural White Alabaster Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Semi Flush
UPC: 840254015609
Category: Semi-flush
Glass: Natural White Alabaster
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779302
Product Name N880204 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details