Capital Lighting, Inc. 8734PS Bathroom Fixtures-Four Lights 779120

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 7.00 Extension: 10 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Polished Silver Weight: 17 Product Name: Four Light Bath Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 7.00 Extension: 10 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Polished Silver Weight: 17 Product Name: Four Light Bath Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
8734PS Bathroom Fixtures-Four Lights - 779120 - Capital Lighting, Inc.
Columbus, OH, USA
8734PS Bathroom Fixtures-Four Lights
779120
8734PS Bathroom Fixtures-Four Lights 779120
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 7.00 Extension: 10 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Polished Silver Weight: 17 Product Name: Four Light Bath Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 7.00
Extension: 10
Bulb
Type: G16.5
Qty: 4
Wattage: 60
Finish: Polished Silver
Weight: 17
Product Name: Four Light Bath Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 779120
Product Name 8734PS Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details