Capital Lighting, Inc. 8701-41 Exterior -Wall Mount 778889

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.25 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Outdoor Fixture Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.25 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Outdoor Fixture Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
8701-41 Exterior -Wall Mount - 778889 - Capital Lighting, Inc.
Columbus, OH, USA
8701-41 Exterior -Wall Mount
778889
8701-41 Exterior -Wall Mount 778889
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.25 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Outdoor Fixture Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 13.25
Extension: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Black
Product Name: One Light Outdoor Fixture
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778889
Product Name 8701-41 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details