Capital Lighting, Inc. 722-355 Mini Pendants-Rod 778833

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 59.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 59.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Bronze

Suppliers

Company
Product
Description
Supplier Links
722-355 Mini Pendants-Rod - 778833 - Capital Lighting, Inc.
Columbus, OH, USA
722-355 Mini Pendants-Rod
778833
722-355 Mini Pendants-Rod 778833
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 59.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 59.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Golden Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778833
Product Name 722-355 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details