PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 12.25
Bulb
Qty: 2
Wattage: 60
Finish: White
Weight: 30
Product Name: 54`` Ceiling Fan With K9401-Wh Light
UPC: 706411200403
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: Wet
Wire: 80``
Motor size: 188x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 16
Blade span: 54
Blade type: ABS
Electricity Use: 79
Light Kit: Adaptable
Speeds: 3 Speed
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 90
Airflow Efficienty: 7122.03
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 778646 |
| Product Name | F589-WH Fans-Wet Location |