Capital Lighting, Inc. F849468NV Exterior -Post/Pier Head 778629

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Deep Bronze Weight: 6.51 Product Name: One Light Outdoor Post UPC: 742546046394 Category: Outdoor Post
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Deep Bronze Weight: 6.51 Product Name: One Light Outdoor Post UPC: 742546046394 Category: Outdoor Post

Suppliers

Company
Product
Description
Supplier Links
F849468NV Exterior -Post/Pier Head - 778629 - Capital Lighting, Inc.
Columbus, OH, USA
F849468NV Exterior -Post/Pier Head
778629
F849468NV Exterior -Post/Pier Head 778629
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Deep Bronze Weight: 6.51 Product Name: One Light Outdoor Post UPC: 742546046394 Category: Outdoor Post

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Deep Bronze
Weight: 6.51
Product Name: One Light Outdoor Post
UPC: 742546046394
Category: Outdoor Post

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778629
Product Name F849468NV Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details