Capital Lighting, Inc. F849262NV Flush Mounts-Drum Shades 778608

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Metallic Silver Weight: 7.04 Product Name: Two Light Ceiling UPC: 742546046301 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Metallic Silver Weight: 7.04 Product Name: Two Light Ceiling UPC: 742546046301 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F849262NV Flush Mounts-Drum Shades - 778608 - Capital Lighting, Inc.
Columbus, OH, USA
F849262NV Flush Mounts-Drum Shades
778608
F849262NV Flush Mounts-Drum Shades 778608
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Metallic Silver Weight: 7.04 Product Name: Two Light Ceiling UPC: 742546046301 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Metallic Silver
Weight: 7.04
Product Name: Two Light Ceiling
UPC: 742546046301
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778608
Product Name F849262NV Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details