Capital Lighting, Inc. P3810-077 Lamps-Table Lamps 778326

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Table Lamp Category: Table Lamp Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Table Lamp Category: Table Lamp Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P3810-077 Lamps-Table Lamps - 778326 - Capital Lighting, Inc.
Columbus, OH, USA
P3810-077 Lamps-Table Lamps
778326
P3810-077 Lamps-Table Lamps 778326
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Table Lamp Category: Table Lamp Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Table Lamp
Category: Table Lamp
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778326
Product Name P3810-077 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details