Capital Lighting, Inc. P8078-084 Mid. Chandeliers-Glass Up 778279

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.50 Bulb Type: JCD Halogen Qty: 8 Wattage: 40 Finish: Nickel Weight: 6.86 Product Name: Eight Light Mini Chandelier Category: Mini Chandelier Glass: Cased Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.50 Bulb Type: JCD Halogen Qty: 8 Wattage: 40 Finish: Nickel Weight: 6.86 Product Name: Eight Light Mini Chandelier Category: Mini Chandelier Glass: Cased Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P8078-084 Mid. Chandeliers-Glass Up - 778279 - Capital Lighting, Inc.
Columbus, OH, USA
P8078-084 Mid. Chandeliers-Glass Up
778279
P8078-084 Mid. Chandeliers-Glass Up 778279
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.50 Bulb Type: JCD Halogen Qty: 8 Wattage: 40 Finish: Nickel Weight: 6.86 Product Name: Eight Light Mini Chandelier Category: Mini Chandelier Glass: Cased Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 18.50
Bulb
Type: JCD Halogen
Qty: 8
Wattage: 40
Finish: Nickel
Weight: 6.86
Product Name: Eight Light Mini Chandelier
Category: Mini Chandelier
Glass: Cased Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778279
Product Name P8078-084 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details