Capital Lighting, Inc. P8027-084 Island/Pool Table-4 Light + 778273

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.25 Height: 47.50 Bulb Type: Halogen Qty: 6 Wattage: 20 Finish: Nickel Weight: 12.14 Product Name: Six Light Counter Weight Chandelier Category: Chandelier Glass: Cased Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.25 Height: 47.50 Bulb Type: Halogen Qty: 6 Wattage: 20 Finish: Nickel Weight: 12.14 Product Name: Six Light Counter Weight Chandelier Category: Chandelier Glass: Cased Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P8027-084 Island/Pool Table-4 Light + - 778273 - Capital Lighting, Inc.
Columbus, OH, USA
P8027-084 Island/Pool Table-4 Light +
778273
P8027-084 Island/Pool Table-4 Light + 778273
PRODUCT DETAILS / SPECS Width/Dia: 47.25 Height: 47.50 Bulb Type: Halogen Qty: 6 Wattage: 20 Finish: Nickel Weight: 12.14 Product Name: Six Light Counter Weight Chandelier Category: Chandelier Glass: Cased Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 47.25
Height: 47.50
Bulb
Type: Halogen
Qty: 6
Wattage: 20
Finish: Nickel
Weight: 12.14
Product Name: Six Light Counter Weight Chandelier
Category: Chandelier
Glass: Cased Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778273
Product Name P8027-084 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details