Capital Lighting, Inc. P5014-084 Bathroom Fixtures-Four Lights 778268

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 7.50 Extension: 12.5 Bulb Type: G9 Xenon Qty: 4 Wattage: 40 Finish: Nickel Weight: 4.07 Product Name: Four Light Bath Category: Bath Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 7.50 Extension: 12.5 Bulb Type: G9 Xenon Qty: 4 Wattage: 40 Finish: Nickel Weight: 4.07 Product Name: Four Light Bath Category: Bath Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P5014-084 Bathroom Fixtures-Four Lights - 778268 - Capital Lighting, Inc.
Columbus, OH, USA
P5014-084 Bathroom Fixtures-Four Lights
778268
P5014-084 Bathroom Fixtures-Four Lights 778268
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 7.50 Extension: 12.5 Bulb Type: G9 Xenon Qty: 4 Wattage: 40 Finish: Nickel Weight: 4.07 Product Name: Four Light Bath Category: Bath Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 7.50
Extension: 12.5
Bulb
Type: G9 Xenon
Qty: 4
Wattage: 40
Finish: Nickel
Weight: 4.07
Product Name: Four Light Bath
Category: Bath
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778268
Product Name P5014-084 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details