Capital Lighting, Inc. P5022-084 Bathroom Fixtures-Two Lights 778263

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Extension: 2.5 Bulb Type: G9 Xenon Qty: 2 Wattage: 40 Finish: Nickel Weight: 2.42 Product Name: Two Light Bath Category: Bath Glass: Cased Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Extension: 2.5 Bulb Type: G9 Xenon Qty: 2 Wattage: 40 Finish: Nickel Weight: 2.42 Product Name: Two Light Bath Category: Bath Glass: Cased Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5022-084 Bathroom Fixtures-Two Lights - 778263 - Capital Lighting, Inc.
Columbus, OH, USA
P5022-084 Bathroom Fixtures-Two Lights
778263
P5022-084 Bathroom Fixtures-Two Lights 778263
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.00 Extension: 2.5 Bulb Type: G9 Xenon Qty: 2 Wattage: 40 Finish: Nickel Weight: 2.42 Product Name: Two Light Bath Category: Bath Glass: Cased Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.00
Extension: 2.5
Bulb
Type: G9 Xenon
Qty: 2
Wattage: 40
Finish: Nickel
Weight: 2.42
Product Name: Two Light Bath
Category: Bath
Glass: Cased Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778263
Product Name P5022-084 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details