Capital Lighting, Inc. P5024-084 Bathroom Fixtures-Four Lights 778261

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Extension: 2.5 Bulb Type: G9 Xenon Qty: 4 Wattage: 40 Finish: Nickel Weight: 4.05 Product Name: Four Light Bath Category: Bath Glass: Cased Opal Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Extension: 2.5 Bulb Type: G9 Xenon Qty: 4 Wattage: 40 Finish: Nickel Weight: 4.05 Product Name: Four Light Bath Category: Bath Glass: Cased Opal Etched

Suppliers

Company
Product
Description
Supplier Links
P5024-084 Bathroom Fixtures-Four Lights - 778261 - Capital Lighting, Inc.
Columbus, OH, USA
P5024-084 Bathroom Fixtures-Four Lights
778261
P5024-084 Bathroom Fixtures-Four Lights 778261
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Extension: 2.5 Bulb Type: G9 Xenon Qty: 4 Wattage: 40 Finish: Nickel Weight: 4.05 Product Name: Four Light Bath Category: Bath Glass: Cased Opal Etched

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.00
Extension: 2.5
Bulb
Type: G9 Xenon
Qty: 4
Wattage: 40
Finish: Nickel
Weight: 4.05
Product Name: Four Light Bath
Category: Bath
Glass: Cased Opal Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778261
Product Name P5024-084 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details