Capital Lighting, Inc. P5742-084 Lamps-Accent Lamps 778254

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Weight: 4.86 Product Name: One Light Table Lamp Category: Table Lamp Glass: Perforated Steel
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Weight: 4.86 Product Name: One Light Table Lamp Category: Table Lamp Glass: Perforated Steel

Suppliers

Company
Product
Description
Supplier Links
P5742-084 Lamps-Accent Lamps - 778254 - Capital Lighting, Inc.
Columbus, OH, USA
P5742-084 Lamps-Accent Lamps
778254
P5742-084 Lamps-Accent Lamps 778254
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Weight: 4.86 Product Name: One Light Table Lamp Category: Table Lamp Glass: Perforated Steel

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Nickel
Weight: 4.86
Product Name: One Light Table Lamp
Category: Table Lamp
Glass: Perforated Steel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778254
Product Name P5742-084 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details