Capital Lighting, Inc. P5015-084 Bathroom Fixtures-Five+Lights 778239

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 7.50 Extension: 12.5 Bulb Type: G9 Xenon Qty: 5 Wattage: 40 Finish: Nickel Weight: 4.84 Product Name: Five Light Bath Category: Bath Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 7.50 Extension: 12.5 Bulb Type: G9 Xenon Qty: 5 Wattage: 40 Finish: Nickel Weight: 4.84 Product Name: Five Light Bath Category: Bath Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P5015-084 Bathroom Fixtures-Five+Lights - 778239 - Capital Lighting, Inc.
Columbus, OH, USA
P5015-084 Bathroom Fixtures-Five+Lights
778239
P5015-084 Bathroom Fixtures-Five+Lights 778239
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 7.50 Extension: 12.5 Bulb Type: G9 Xenon Qty: 5 Wattage: 40 Finish: Nickel Weight: 4.84 Product Name: Five Light Bath Category: Bath Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 39.50
Height: 7.50
Extension: 12.5
Bulb
Type: G9 Xenon
Qty: 5
Wattage: 40
Finish: Nickel
Weight: 4.84
Product Name: Five Light Bath
Category: Bath
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 778239
Product Name P5015-084 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details